EN
  • EN
  • DE

74LVC1G04FW4-7

Part No 74LVC1G04FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 200μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1010-6
Manufacturer Package 6-XFDFN
Family Part Number 74LVC1G04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736628-74LVC1G04FW4-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G04FW4-7 CAD Model

Description

Diodes Incorporated 74LVC1G04FW4-7 Single Inverter

The 74LVC1G04FW4-7 is a high-performance, single-gate inverter engineered by Diodes Incorporated, a reputable player in the semiconductor market. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments. The inverter is designed to operate with a power supply range of 1.65V to 5.5V, making it versatile for various applications that require different voltage levels.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1G04FW4-7 boasts a robust set of features that enhance its functionality and reliability. One of the key attributes of this inverter is its high noise immunity, coupled with low power consumption. This balance ensures that the device operates efficiently without compromising on performance, even in electrically noisy environments.

The 74LVC1G04FW4-7 comes in a compact SOT-363 package, which is ideal for space-constrained applications. Despite its small footprint, it offers high drive capability, being able to source or sink up to 32mA of output current. This makes it suitable for driving heavier loads than typical single-gate inverters.

Furthermore, this component is characterized by its low propagation delay, which is crucial for high-speed operations. The propagation delay is an essential parameter for designers who need to ensure that their circuits can process signals with minimal latency. The 74LVC1G04FW4-7's quick response time makes it an excellent choice for timing-critical applications, such as high-frequency signal processing circuits.

Compatibility with TTL (Transistor-Transistor Logic) levels is another significant advantage of the 74LVC1G04FW4-7, allowing it to interface seamlessly with older logic families. This feature facilitates the integration of the device into a wide range of digital circuits without the need for additional level-shifting components.

Overall, the 74LVC1G04FW4-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement a single inverter gate in their digital logic circuits. With its low-voltage operation, high noise immunity, low power consumption, and compatibility with various logic levels, it stands out as a flexible and robust component suitable for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1581 $50.5920
775+ $0.1297 $100.5175
1,195+ $0.1257 $150.2115
1,645+ $0.1216 $200.0320
2,130+ $0.1176 $250.4880
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,070 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess