EN
  • EN
  • DE

74LVC1G126FW5-7

Part No 74LVC1G126FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output X1-DFN1010-6
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X1-DFN1010-6
Family Name 74LVC1G126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G126FW5-7DICT, 74LVC1G126FW5-7DIDKR, 74LVC1G126FW5-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858018-74LVC1G126FW5-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126FW5-7 CAD Model

Description

Product Overview: 74LVC1G126FW5-7 by Diodes Incorporated

The 74LVC1G126FW5-7 is a high-performance, single-buffer gate with 3-state output from Diodes Incorporated, designed to operate from 1.65V to 5.5V. This feature makes it suitable for interfacing with 5V, 3.3V, and 2.5V logic levels. The device is part of the 74LVC family, which is known for its low-voltage operation and low-power consumption, making it ideal for battery-operated portable devices and energy-efficient applications.

Key Features

  • Wide Operating Voltage Range: The 74LVC1G126FW5-7 operates between 1.65V and 5.5V, providing versatile compatibility with various logic levels and systems.
  • High-Speed Performance: With a propagation delay of only a few nanoseconds, it ensures high-speed signal processing, which is crucial for modern electronic applications.
  • Low Power Consumption: The device boasts a very low static and dynamic power consumption, contributing to the extended battery life of portable devices.
  • 3-State Output: The 3-state output feature allows multiple devices to share a common data or address line, enhancing bus management and data flow control.
  • Robust ESD Protection: It offers excellent protection against electrostatic discharge, thus ensuring reliability and longevity in harsh environments.
  • Compact Packaging: The 74LVC1G126FW5-7 is available in a space-saving 5-pin package, which is ideal for applications where board space is at a premium.

Applications

The versatile nature of the 74LVC1G126FW5-7 makes it an excellent choice for a wide array of applications, including:

  • Bus line driving
  • Memory address driving
  • Data transmission systems
  • Portable and battery-powered devices
  • Microprocessor or microcontroller interfacing

Diodes Incorporated's commitment to quality ensures that the 74LVC1G126FW5-7 is a reliable and efficient solution for designers looking to optimize their digital logic interfaces. Its compatibility across multiple voltage levels, combined with the ability to minimize power consumption, makes it a smart choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1094 $50.3240
1,115+ $0.0898 $100.1270
1,725+ $0.0870 $150.0750
2,380+ $0.0842 $200.3960
3,075+ $0.0814 $250.3050
4,110+ $0.0730 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,565 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess