EN
  • EN
  • DE

74LVC1G57FZ4-7

Part No 74LVC1G57FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC LOGIC GATE/INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Win Source Part Number 1009290-74LVC1G57FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G57FZ4-7 CAD Model

Description

Diodes Incorporated 74LVC1G57FZ4-7 Configurable Multiple Function Gate

The 74LVC1G57FZ4-7 from Diodes Incorporated is a highly versatile and configurable multiple function gate that is a part of the 74LVC family. This advanced logic gate is designed to operate over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The device is housed in an ultra-small lead-free DFN1410-6 (Z4) package, ensuring a minimal footprint on the circuit board and making it an ideal choice for space-constrained applications.

One of the key features of the 74LVC1G57FZ4-7 is its configurability. It can be used as a 2-input AND gate, 2-input OR gate, 2-input XOR gate, 2-input NAND gate, 2-input NOR gate, 2-input XNOR gate, inverter, or buffer. This flexibility allows designers to use the same part for multiple functions within a design, reducing inventory and simplifying logistics.

The device boasts high-speed performance with a propagation delay (t<sub>pd) of just 3.7ns at a 3.3V supply, and it maintains its performance across the full supply voltage range. This makes it suitable for high-speed signal processing tasks in various digital applications. Additionally, the 74LVC1G57FZ4-7 has a 5V tolerant input which enables it to be used in mixed-voltage environments without the need for additional level-shifting components.

As with all Diodes Incorporated products, the 74LVC1G57FZ4-7 is designed with reliability in mind. It features an operating temperature range of -40°C to +125°C, allowing it to be used in industrial and automotive applications that require robust performance under extreme conditions. The device also supports the standard IEC 61000-4-2 ESD protection, ensuring resilience against electrostatic discharge events during handling and operation.

In summary, the 74LVC1G57FZ4-7 is a highly functional and reliable component that provides designers with the flexibility to implement various logic functions with a single device. Its small package, wide voltage range compatibility, high-speed performance, and robustness make it an excellent choice for a broad range of applications in the consumer electronics, computing, automotive, and industrial sectors.

You May Also Be Interested in

Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1263 $50.5200
965+ $0.1037 $100.0705
1,495+ $0.1004 $150.0980
2,060+ $0.0972 $200.2320
2,665+ $0.0939 $250.2435
3,565+ $0.0842 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess