EN
  • EN
  • DE

74LVC1G86FZ4-7

Part No 74LVC1G86FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 200μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 039002-74LVC1G86FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G86FZ4-7 CAD Model

Description

Diodes Incorporated 74LVC1G86FZ4-7 Single 2-Input Exclusive OR Gate

The 74LVC1G86FZ4-7 from Diodes Incorporated is a high-performance, single 2-input Exclusive OR (XOR) gate integrated circuit, designed to operate in a wide range of applications, from consumer electronics to complex computing systems. This device is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels.

Manufactured with advanced silicon-gate CMOS technology, the 74LVC1G86FZ4-7 ensures reduced power consumption while maintaining high-speed operation. Its 5V tolerant inputs allow for interface flexibility with 5V systems, making it suitable for mixed-voltage applications. The device is capable of functioning over a wide supply voltage range of 1.65V to 5.5V, providing designers with the flexibility to use it in various operating environments and system power levels.

With its ultra-small leadless DFN1410-6 (SOT1203) package, the 74LVC1G86FZ4-7 is an excellent choice for space-constrained applications. The compact footprint of the package allows for higher density circuit designs, and its leadless design reduces inductance, providing better switching performance.

The input and output interface levels of the 74LVC1G86FZ4-7 support LVTTL and LVCMOS technologies, making it easy to integrate into digital systems without the need for level-shifting components. Additionally, the device features a balanced propagation delay and output transition times, which ensures reliable and consistent performance across the full range of operating conditions.

Key features of the 74LVC1G86FZ4-7 include:

  • High-speed operation
  • Low power consumption
  • Wide supply voltage range (1.65V to 5.5V)
  • 5V tolerant inputs for interfacing with TTL levels
  • Ultra-small leadless package for space-saving designs
  • Compatible with LVTTL and LVCMOS levels
  • Compliant with JEDEC standard no. 7A
  • ESD protection exceeds JESD 22

Whether you are designing a sophisticated computing device, a battery-powered gadget, or any digital system that requires a reliable logic gate with minimal power draw, the 74LVC1G86FZ4-7 from Diodes Incorporated is an excellent choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0899 $57.9855
1,565+ $0.0738 $115.4970
2,425+ $0.0715 $173.3875
3,340+ $0.0692 $231.1280
4,320+ $0.0669 $289.0080
5,785+ $0.0600 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208,075 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess