EN
  • EN
  • DE

74LVC2G08HD4-7

Part No 74LVC2G08HD4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP DFN2010-8 / AND Gate IC 2 Channel X2-DFN2010-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Features -
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low -
Input Logic Level - High 1.3V ~ 2.2V
Max Propagation Delay @ V, Max CL 4.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package X2-DFN2010-8
Package / Case 8-XFDFN
Base Product Number 74LVC2G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357378-74LVC2G08HD4-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G08HD4-7 CAD Model

Description

Diodes Incorporated 74LVC2G08HD4-7 Dual 2-Input AND Gate

The 74LVC2G08HD4-7 is a high-performance, dual 2-input AND gate integrated circuit from Diodes Incorporated, designed to operate at the cutting edge of technology with a 3.6V maximum supply voltage. This sophisticated logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and low power consumption. It is an ideal choice for a wide range of applications, including portable devices, computing, and high-speed interfacing within telecommunications.

Constructed with advanced silicon-gate CMOS technology, the 74LVC2G08HD4-7 ensures a high level of scalability and reliability. Its 5-pin SOT-25 package makes it suitable for compact PCB layouts, addressing the needs of space-constrained applications. The device is also characterized by its high noise immunity and low static power consumption, with a typical ICC of only 10µA, significantly reducing the overall power footprint of electronic systems.

One of the key features of the 74LVC2G08HD4-7 is its broad operating voltage range of 1.65V to 3.6V, which allows for interfacing with both 3.3V and 2.5V logic levels without the need for level shifters. This flexibility makes the device highly versatile in mixed-voltage environments. Moreover, the 74LVC2G08HD4-7 supports 5V tolerant inputs, providing additional compatibility with traditional TTL levels and protecting the device from potential damage during voltage spikes.

The output drive capability of the 74LVC2G08HD4-7 is impressive, with the ability to drive up to 24mA at the output pins, ensuring robust signal transmission even in heavy load conditions. Additionally, the device is specified for a wide operating temperature range from -40°C to +125°C, making it suitable for industrial applications that require reliable performance under extreme conditions.

In summary, the Diodes Incorporated 74LVC2G08HD4-7 dual 2-input AND gate is a highly reliable and efficient solution for modern electronic circuits. With its low power consumption, high noise immunity, and compatibility with various logic levels, it stands as an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess