EN
  • EN
  • DE

74LVC2G14FZ4-7

Part No 74LVC2G14FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER GATE DUAL DFN1410
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.25 V to 1.2 V
Logic Level - High 1.5 V to 3.6 V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 101381-74LVC2G14FZ4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G14FZ4-7 CAD Model

Description

Diodes Incorporated 74LVC2G14FZ4-7 Dual Inverter Gate

The 74LVC2G14FZ4-7 is a high-performance, dual non-inverting Schmitt-trigger gate, designed and manufactured by Diodes Incorporated. This integrated circuit is a part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The product is ideally suited for a wide range of applications, including signal conditioning, level shifting, and logic operations in various electronic devices.

Constructed with advanced CMOS technology, the 74LVC2G14FZ4-7 offers robust features that make it a versatile component for designers. It operates with a supply voltage ranging from 1.65V to 5.5V, allowing for use in systems that require low-power consumption while maintaining the ability to interface with 5V logic levels. This dual inverter gate is capable of translating inputs between different voltage domains, ensuring seamless integration in mixed-voltage environments.

The device is characterized by its Schmitt-trigger inputs, which provide hysteresis that enhances noise immunity and allows for slow input transition signals, thereby making it highly reliable in electrically noisy operational conditions. The 74LVC2G14FZ4-7 has a 5V tolerant input, which permits the use of this device in a 5V input environment without the risk of damage.

With its ultra-small and leadless DFN1410-6 (SOT1203) package, the 74LVC2G14FZ4-7 is a perfect choice for space-constrained applications. The package size ensures minimal footprint on PCBs, providing more room for other critical components. Its leadless design also helps in achieving better thermal performance and reduced inductance, which is crucial for high-speed signal processing.

The 74LVC2G14FZ4-7 is not only functional but also prioritizes safety and environmental concerns. It is fully RoHS compliant, which means it is free from hazardous substances such as lead, ensuring that it meets global environmental regulations and can be used in eco-friendly products.

In summary, the 74LVC2G14FZ4-7 from Diodes Incorporated is a powerful and efficient solution for designers looking to implement dual inverter gates in their digital logic circuits. Its low-power consumption, compatibility with multiple voltage levels, compact footprint, and noise immunity make it an excellent choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1368 $58.1400
1,030+ $0.1123 $115.6690
1,595+ $0.1088 $173.5360
2,200+ $0.1053 $231.6600
2,840+ $0.1018 $289.1120
3,800+ $0.0912 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess