EN
  • EN
  • DE

74LVC2G17W6-7

Part No 74LVC2G17W6-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL SCHMITT TRIGGER BUFFER | IC BUFFER NON-INVERT 5.5V SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number 74LVC2G17
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729203-74LVC2G17W6-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G17W6-7 CAD Model

Description

Product Overview: 74LVC2G17W6-7 from Diodes Incorporated

The 74LVC2G17W6-7 is a high-performance, dual Schmitt-trigger buffer produced by Diodes Incorporated, designed to provide a robust interface between two logic domains or to act as a line driver that can reinforce weak signals. This component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems.

Key Features:

  • Operating Voltage: The device operates at a wide range of supply voltages from 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • High Noise Immunity: Equipped with Schmitt-trigger inputs, the 74LVC2G17W6-7 offers enhanced noise immunity, ensuring stable output signals even in the presence of input noise or slow input transition rates.
  • Low Power Consumption: This IC features a very low static power consumption, with a typical I<sub>CC of only 10µA, making it ideal for power-sensitive applications.
  • High-Speed Operation: It boasts a high-speed performance with a propagation delay (t<sub>pd) of typically 3.7ns at V<sub>CC = 3.3V, ensuring swift signal processing in time-critical applications.
  • Output Drive Capability: The 74LVC2G17W6-7 can drive up to 50mA at the output, allowing it to drive multiple loads or long traces with minimal signal degradation.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5.5V, allowing direct interfacing with 5V logic without the need for level shifters.

Applications:

The dual Schmitt-trigger buffer is widely used in various applications, including but not limited to:

  • Signal conditioning for noisy environments
  • Line driving for long-distance communication
  • Level shifting between different logic domains
  • Wave shaping and debouncing for digital signals
  • General-purpose logic buffering

Packaging and Quality:

The 74LVC2G17W6-7 is offered in a compact 6-pin SOT-363 package, which is suitable for space-constrained applications. Diodes Incorporated ensures high reliability and performance of their products, with rigorous testing and quality control measures in place.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1440 $50.4000
850+ $0.1182 $100.4700
1,315+ $0.1145 $150.5675
1,810+ $0.1108 $200.5480
2,335+ $0.1071 $250.0785
3,125+ $0.0960 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess