EN
  • EN
  • DE

74LVCE1G125FZ4-7

Part No 74LVCE1G125FZ4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE BUFFER GATE WITH 3-STATE OUTPUT | IC BUFF NON-INVERT 5.5V 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1410-6
Family Part Number 74LVCE1G125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721880-74LVCE1G125FZ4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCE1G125FZ4-7 CAD Model

Description

Product Overview: 74LVCE1G125FZ4-7 from Diodes Incorporated

The 74LVCE1G125FZ4-7 is a high-performance, single-bit non-inverting bus buffer gate with 3-state output from Diodes Incorporated. This component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels. Designed with the modern engineer's needs in mind, the 74LVCE1G125FZ4-7 is suitable for a wide range of applications including signal buffering and driving bus lines.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • High-Speed: With a typical propagation delay of only 3.7ns at 3.3V, this buffer gate is optimized for high-speed data transmission.
  • Low Power Consumption: The 74LVCE1G125FZ4-7 is designed for low power consumption, with a typical ICC of only 10µA, which is ideal for power-sensitive applications.
  • Output Capability: The device can drive up to 50mA at the output, allowing it to drive multiple loads or bus lines.
  • 3-State Outputs: The inclusion of 3-state outputs enables the buffer to be placed in a high-impedance state, effectively disconnecting the output from the bus line, which is essential for bus-oriented systems.
  • ESD Protection: It features robust ESD protection, ensuring the device's reliability and longevity in the face of electrostatic discharges.

Applications:

The 74LVCE1G125FZ4-7 is well-suited for various applications, including:

  • Memory buffering and isolation
  • Driving heavy loads
  • Bus management and arbitration
  • Signal gating
  • Logic level shifting

Package and Quality:

The device comes in a compact DFN2020-6 (SOT1118) package, which is ideal for space-constrained applications. It is also available in standard SOT and TSSOP packages. Diodes Incorporated ensures that the 74LVCE1G125FZ4-7 meets strict quality standards, providing reliable performance for critical and demanding applications.

With its combination of high-speed operation, low power consumption, and robust design, the 74LVCE1G125FZ4-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1885 $50.8950
650+ $0.1547 $100.5550
1,005+ $0.1499 $150.6495
1,380+ $0.1450 $200.1000
1,785+ $0.1402 $250.2570
2,390+ $0.1257 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess