EN
  • EN
  • DE

ACX114EUQ-7R

Part No ACX114EUQ-7R
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363 T&R 3K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name ACX114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909270-ACX114EUQ-7R
Ultra Librarian 3D Model Ultra Librarian ACX114EUQ-7R CAD Model

Description

The ACX114EUQ-7R is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is designed to cater to the demanding needs of modern electronic circuits, providing reliability and performance that engineers and designers can trust.

Key Features

  • High Efficiency: The ACX114EUQ-7R is built to offer high efficiency, which is crucial for power-sensitive applications. This ensures that electronic devices can operate for longer periods while minimizing power loss.
  • Compact Design: With the miniaturization of electronics, the compact design of the ACX114EUQ-7R makes it an ideal choice for space-constrained applications, allowing for greater flexibility in circuit design.
  • Durability: Diodes Incorporated has a reputation for producing durable components, and the ACX114EUQ-7R is no exception. It is built to withstand harsh conditions, ensuring a long operational life.
  • Versatility: This product can be used in a wide range of applications, from consumer electronics to industrial systems, highlighting its versatility and adaptability to different environments and requirements.

Applications

The ACX114EUQ-7R is suitable for a diverse array of applications, including but not limited to:

  • Power supply modules
  • Portable and battery-powered devices
  • Automotive electronics
  • Telecommunications equipment
  • Computing devices

Technical Specifications

The technical specifications of the ACX114EUQ-7R include a robust operating temperature range, high current handling capabilities, and compatibility with various types of circuit configurations. Detailed specifications are available upon request or through the Diodes Incorporated website where datasheets provide comprehensive information for engineers and technical professionals.

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The ACX114EUQ-7R has undergone rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability.

For more information or to request a sample, customers can contact Diodes Incorporated directly or visit their official website. The ACX114EUQ-7R is a testament to Diodes Incorporated's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0719 $50.3300
1,490+ $0.0673 $100.2770
2,310+ $0.0650 $150.1500
3,315+ $0.0604 $200.2260
4,315+ $0.0580 $250.2700
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess