EN
  • EN
  • DE

MM74F245WM

Part No MM74F245WM
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079303-MM74F245WM
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74F245WM CAD Model

Description

The MM74F245WM is an Octal Transceiver with 3-STATE outputs manufactured by National Semiconductor (now Texas Instruments). It is a high-speed, advanced Schottky TTL (FAST) device designed for bidirectional synchronous and asynchronous data communication between data buses. This transceiver essentially acts as a buffer/driver, enabling data to flow in either direction between two points, controlled by a direction pin.

Applications

  • Memory Interface
  • Data Bus Isolation
  • Peripheral Interfacing
  • Backplane Transceivers
  • High-Speed Data Transfer Systems

Features

  • High-Speed Operation: Typical propagation delay of 4.0 ns
  • Bidirectional Data Flow: Allows data transmission in both directions
  • 3-STATE Outputs: Provides high impedance state for bus isolation
  • Low Input Current: Reduces loading on driving devices
  • TTL Compatible Inputs: Directly interfaces with TTL logic

Benefits

  • Increased System Performance: High-speed operation reduces delays in data transfer
  • Simplified System Design: Bidirectional capability reduces component count
  • Enhanced Bus Management: 3-STATE outputs prevent bus contention
  • Improved Reliability: Low input current minimizes loading effects
  • Easy Integration: TTL compatible inputs simplify interfacing with other logic devices

Additional Details

The MM74F245WM is housed in a wide-body SOIC (Small Outline Integrated Circuit) package. The direction control (DIR) input determines the direction of data flow. When DIR is HIGH, data flows from A to B; when DIR is LOW, data flows from B to A. The output enable (/OE) input controls the 3-STATE outputs. When /OE is LOW, the outputs are enabled; when /OE is HIGH, the outputs are in the high-impedance state. This device is ideal for applications requiring high-speed, bidirectional data transfer between buses with minimal loading.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess