EN
  • EN
  • DE

M38234G4FP#U0

Part No M38234G4FP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB QZROM 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Renesas Electronics America
Series 740/38000
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 740
Core Size 8-Bit
Speed 10MHz
Connectivity SIO, UART/USART
Peripherals LCD, WDT
Number of I/O 49
Program Memory Size 16KB (16K x 8)
Program Memory Type QzROM
RAM Size 640 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x8b, 8x10b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number M38234
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829246-M38234G4FP#U0
Ultra Librarian 3D Model Ultra Librarian M38234G4FP#U0 CAD Model

Description

The M38234G4FP#U0 is an embedded microcontroller from Renesas Electronics America. It falls under the category of microcontrollers and is part of the 740/38000 series. The core processor for this microcontroller is 740, and it operates at a speed of 10MHz. The M38234G4FP#U0 comes in a tray package with a standard package of 1 piece. It has an 8-bit core size and offers connectivity options like SIO and UART/USART. The peripherals supported by this microcontroller include LCD and WDT. It has a total of 49 I/O (Input/Output) pins. The program memory size is 16KB (16K x 8) and is of the QzROM (Quick Zero ROM) type. The RAM size is 640 x 8. The M38234G4FP#U0 has A/D (Analog-to-Digital) converters with a resolution of 8x8 bits and 8x10 bits. It has an internal oscillator and is not programmable. The mounting type for this microcontroller is surface mount, and it comes in an 80-BQFP package. The supplier device package is 80-QFP (14x20). The temperature range for operating this microcontroller is -20°C to 85°C. The ECCN classification for the M38234G4FP#U0 is EAR99. The voltage supply range is 1.8V to 5.5V. The HTSUS code for the M38234G4FP#U0 is 8542.31.0001. The base product number for this microcontroller is M38234, and it is currently obsolete.

  • Core Processor: 740
  • Speed: 10MHz
  • Package: Tray
  • Standard Package: 1 piece
  • Core Size: 8-bit
  • Connectivity: SIO, UART/USART
  • Peripherals: LCD, WDT
  • I/O Pins: 49
  • Program Memory Size: 16KB (16K x 8)
  • Program Memory Type: QzROM
  • RAM Size: 640 x 8
  • A/D Converters: 8x8 bits, 8x10 bits
  • Oscillator: Internal
  • Programmable: No
  • Mounting Type: Surface Mount
  • Package: 80-BQFP
  • Supplier Device Package: 80-QFP (14x20)
  • Temperature Range: -20°C to 85°C
  • ECCN: EAR99
  • Voltage Supply Range: 1.8V to 5.5V
  • HTSUS Code: 8542.31.0001
  • Base Product Number: M38234

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess