EN
  • EN
  • DE

ADP3205AJCPZ

Part No ADP3205AJCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 039142-ADP3205AJCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3205AJCPZ CAD Model

Description

ADP3205AJCPZ: High-Performance Power Controller by Analog Devices Inc.

The ADP3205AJCPZ is a cutting-edge power controller designed and manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This particular component is tailored for precision power management applications, especially in computing systems that require efficient voltage regulation and power sequencing.

The device is built to support synchronous buck topology, which is crucial for converting a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for modern CPUs, GPUs, and other high-performance integrated circuits that require stable and efficient power delivery.

Key Features:

  • Multi-Phase Operation: The ADP3205AJCPZ can operate in multi-phase mode, significantly improving the performance by reducing the total output voltage ripple and enhancing thermal management across the power delivery network.
  • High Efficiency: Its synchronous buck design ensures that power conversion is carried out with minimal losses, thus maximizing efficiency and conserving energy in demanding applications.
  • Adjustable Output: The output voltage can be adjusted through precision resistors or via a digital interface, providing flexibility and fine-tuning capabilities to meet the specific needs of the application.
  • Overvoltage Protection: The device includes built-in overvoltage protection mechanisms that safeguard the system against unexpected voltage spikes, ensuring the longevity and reliability of the end product.
  • Thermal Management: With features designed to manage heat effectively, the ADP3205AJCPZ helps maintain optimal operating temperatures, which is crucial for maintaining performance and preventing damage due to overheating.

Applications:

The ADP3205AJCPZ is versatile and can be used in a variety of applications where precise power control is necessary. It is particularly suited for:

  • High-performance computing systems
  • Desktop and laptop computers
  • Graphics cards and gaming consoles
  • Server and enterprise solutions
  • Embedded systems requiring efficient power management

With its robust design and advanced features, the ADP3205AJCPZ from Analog Devices Inc. is a top-tier solution for designers and engineers looking to enhance the power delivery systems in their next-generation electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7482 $61.7266
30+ $3.8958 $116.8740
46+ $3.7745 $173.6270
64+ $3.6521 $233.7344
82+ $3.5308 $289.5256
110+ $3.1659 $348.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess