EN
  • EN
  • DE

AH1389-HK4-7

Part No AH1389-HK4-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SW UNIPOLAR X2DFN1410-4 / ULTRA SENSITIVE DUAL OUTPUT UNIPOLAR HALL EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Unipolar Switch, Dual
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range -25mT Trip, -20mT Release, 25mT Trip, 20mT Release
Test Condition 25°C
Supply Voltage (V) 1.6V ~ 3.6V
Current - Supply (Maximum) 2.1mA
Current - Output (Maximum) 2.5mA
Output Type Push-Pull
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-XFDFN Exposed Pad
Supplier Device Package X2-DFN1410-4
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801389-AH1389-HK4-7
Ultra Librarian 3D Model Ultra Librarian AH1389-HK4-7 CAD Model

Description

The AH1389-HK4-7 from Diodes Incorporated is a versatile and high-performance Hall Effect sensor designed for a wide range of applications. This sensor is particularly well-suited for industrial and consumer electronics due to its sensitivity, reliability, and compact form factor.

Key Features

  • High Sensitivity: The AH1389 is engineered to detect magnetic fields with high precision, ensuring accurate and responsive measurements.
  • Omni-polar Operation: It can detect both north and south poles, which means it can operate with either pole of a magnet, providing flexibility in design and application.
  • Low Power Consumption: Ideal for battery-powered devices, the AH1389-HK4-7 is designed to operate with minimal power usage, thereby extending the life of your product.
  • Chopper Stabilized Design: This feature helps in reducing the sensor's sensitivity to physical stress, temperature variations, and other environmental factors, ensuring stable operation over a wide range of conditions.
  • Robust Output: The sensor provides a digital output that allows for easy interfacing with other digital systems, making it a versatile component for various electronic circuits.

Applications

  • Position and proximity sensing
  • Speed detection in motors and fans
  • Flow meters
  • Level sensors for tanks and bins
  • Contactless switches
  • Consumer electronics

The AH1389-HK4-7 is delivered in a small and low-profile TSOT-23 package, which makes it an excellent choice for space-constrained applications. Its operating temperature range from -40°C to +85°C allows it to function in a variety of environmental conditions, ensuring reliability and performance. With its integrated protection against electrostatic discharge (ESD) and its ability to withstand harsh environments, the AH1389-HK4-7 is a durable and dependable choice for your sensing needs.

Whether you are developing modern consumer gadgets, industrial equipment, or automotive systems, the AH1389-HK4-7 from Diodes Incorporated provides the precision and durability you need in a Hall Effect sensor.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1694 $50.8200
720+ $0.1390 $100.0800
1,115+ $0.1347 $150.1905
1,535+ $0.1303 $200.0105
1,985+ $0.1260 $250.1100
2,660+ $0.1129 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess