Product Overview: AH175-PG-A-B from Diodes Incorporated
The AH175-PG-A-B is a state-of-the-art Hall Effect Latch produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to detect magnetic fields with high precision and translates the magnetic flux density into a digital output signal.
Key Features
- Polarity Sensitivity: The AH175-PG-A-B can detect both north and south pole magnetic fields, making it versatile for various applications.
- Output Type: It features a latch-type output, which means the output state is held until a magnet of opposite polarity is presented.
- Supply Voltage: It operates within a supply voltage range of 3.5V to 20V, accommodating a wide range of applications and power requirements.
- High Sensitivity: The device is highly sensitive to magnetic fields, ensuring accurate detection and response.
- Chopper Stabilized Design: This feature provides stable operation over temperature and eliminates the need for external components.
- Package: The AH175-PG-A-B comes in a compact SIP-3 (Single Inline Package) form factor, which is ideal for space-constrained applications.
Applications
The AH175-PG-A-B is suitable for a broad range of applications where accurate magnetic field detection is crucial. It is commonly used in:
- Position and speed sensing in motors and encoders
- Open and close detection in consumer electronics like smart phones and laptops
- Contactless switches in industrial controls
- Flow meters where non-contact sensing is necessary
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AH175-PG-A-B is no exception. It is built to meet high standards of performance and reliability, ensuring it operates effectively in various environments and applications. With its robust design and Diodes Incorporated's reputation for quality, this Hall Effect Latch is an excellent choice for designers looking for a reliable magnetic field detection solution.