EN
  • EN
  • DE

AH175-PL-A-A

Part No AH175-PL-A-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 3-SIP
Win Source Part Number 1016316-AH175-PL-A-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH175-PL-A-A CAD Model

Description

Product Overview: AH175-PL-A-A from Diodes Incorporated

The AH175-PL-A-A is a versatile and robust magnetic Hall Effect sensor designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This sensor is part of the AH175 series, which are known for their reliability and effectiveness in detecting magnetic fields with precision.

Key Features

  • High Sensitivity: The AH175-PL-A-A offers excellent sensitivity, making it capable of detecting even weak magnetic fields, which is essential for precise measurements and control.
  • Polarity Detection: This sensor can detect both north and south pole magnetic fields, providing versatile applications in various types of electronic devices.
  • Chopper-Stabilized Design: The chopper-stabilized amplifier design ensures stable operation over a wide temperature range and minimizes the effect of thermal and mechanical stresses on the sensor output.
  • Open-Drain Output: The open-drain output of the AH175-PL-A-A allows for easy interface with other circuit components and provides the flexibility to connect multiple sensors in parallel.
  • Wide Supply Voltage Range: This sensor operates over a broad supply voltage range from 3.5V to 20V, accommodating various application requirements and ensuring compatibility with different system designs.

Applications

The AH175-PL-A-A is suited for a wide array of applications, including but not limited to:

  • Position and speed sensing in motors and industrial equipment
  • Proximity detection in consumer electronics and smart devices
  • Flow meters in water and gas utility systems
  • Rotation detection in automotive systems
  • Contactless switches and encoders in various control systems

Product Specifications

With its small form factor and low power consumption, the AH175-PL-A-A is a highly efficient sensor suitable for compact designs. The package type is SIP-3L, making it easy to integrate into various PCB layouts. Its operating temperature range from -40°C to 85°C ensures reliable performance under extreme environmental conditions.

The AH175-PL-A-A from Diodes Incorporated represents a blend of performance, reliability, and versatility, making it an excellent choice for designers and engineers looking to incorporate magnetic sensing capabilities into their projects.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess