EN
  • EN
  • DE

AH175-WG-7-B

Part No AH175-WG-7-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 8mT Trip, -8mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package SC-59-3
Win Source Part Number 009587-AH175-WG-7-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH175-WG-7-B CAD Model

Description

Introducing the AH175-WG-7-B from Diodes Incorporated

The AH175-WG-7-B is a state-of-the-art Hall Effect sensor IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular sensor is part of their extensive range of Hall Effect devices, known for their reliability and precision in a variety of applications.

The AH175-WG-7-B is a unipolar Hall Effect switch, which means it operates by detecting the presence of a magnetic field. It is designed to respond to a positive magnetic field, making it an ideal choice for applications where accurate detection of magnetic presence is crucial. The sensor is encapsulated in a small, lead-free, SOT-25 package, making it suitable for space-constrained applications while ensuring compliance with environmental regulations.

Key features of the AH175-WG-7-B include:

  • High Sensitivity: The sensor is capable of detecting weak magnetic fields, which makes it highly suitable for precision applications.
  • Low Power Consumption: It is designed for power-sensitive applications, drawing minimal current which extends battery life in portable devices.
  • Chopper Stabilized Design: This design approach reduces the sensor's sensitivity to temperature variations and stress, ensuring stable operation over a wide temperature range.
  • Output Polarity: The open-drain output of the AH175-WG-7-B allows for easy interfacing with other circuit components and provides a simple way to connect multiple devices in parallel.

This Hall Effect sensor is commonly used in a variety of applications, including but not limited to:

  • Position and speed sensing in motors and fans
  • Contactless switches in consumer electronics
  • Proximity detection in industrial automation
  • Flow rate sensing in water and gas meters

The AH175-WG-7-B is not just a component; it's a reliable solution for designers looking to incorporate magnetic sensing capabilities into their projects. With its high sensitivity, low power consumption, and chopper stabilized design, the AH175-WG-7-B from Diodes Incorporated stands out as a superior choice for a wide range of applications.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3374 $50.6100
365+ $0.2769 $101.0685
560+ $0.2682 $150.1920
775+ $0.2596 $201.1900
1,000+ $0.2509 $250.9000
1,335+ $0.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess