The AH180-WG-7-26 is a high-performance, micropower Omnipolar Hall Effect switch IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and versatile sensor is ideal for a wide range of applications, including but not limited to, position and speed sensing, contactless switches, and proximity detection.
Key Features
- Omnipolar Operation: The AH180-WG-7-26 can detect both North and South poles, offering greater flexibility in various applications.
- Low Power Consumption: With its micropower design, this device is optimized for battery-powered and portable applications, ensuring minimal power drain.
- High Sensitivity: The IC is sensitive to magnetic fields, allowing for the accurate detection of magnetic presence or motion.
- Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the influence of thermal and stress-related offsets.
- Output Type: It provides a digital output which indicates the presence of a magnetic field.
Specifications
- Supply Voltage: 2.5V to 5.5V, accommodating a variety of power sources.
- Output Current: Capable of sinking up to 25mA, allowing direct drive of small loads.
- Package: It is available in a small and lead-free package (SOT-23), which is suitable for compact PCB layouts.
- Operating Temperature: It can operate within a temperature range of -40°C to 85°C, making it reliable in diverse environments.
Applications
The versatility of the AH180-WG-7-26 makes it an excellent choice for a range of applications:
- Portable electronic devices
- Home appliances
- Industrial equipment
- Consumer electronics
- Office equipment
Diodes Incorporated's AH180-WG-7-26 offers a balance of performance, power efficiency, and size, making it a prime choice for designers looking to incorporate reliable Hall Effect sensing in their projects.