EN
  • EN
  • DE

AH180-WG-7-6

Part No AH180-WG-7-6
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174286-AH180-WG-7-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH180-WG-7-6 CAD Model

Description

Product Overview: AH180-WG-7-6 from Diodes Incorporated

The AH180-WG-7-6 is a versatile and efficient magnetic Hall Effect sensor IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is specifically engineered to detect magnetic fields with high precision and is widely used in various applications such as position sensing, proximity detection, and speed measurement.

Key Features

  • High Sensitivity: The AH180-WG-7-6 is highly sensitive to magnetic fields, enabling it to detect even small changes in magnetic flux density.
  • Omnipolar Operation: It is capable of detecting both north and south poles, making it suitable for a wide range of applications without the need for polarity consideration.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with a low supply current, making it ideal for battery-powered applications.
  • Chopper Stabilized Design: The built-in chopper stabilization feature offers stable operation over a wide temperature range and reduces the influence of thermal and mechanical stresses on the sensor output.
  • Robust Output: The AH180-WG-7-6 provides a digital output signal that is compatible with most microcontrollers, making system integration straightforward.
  • Compact SOT553 Package: Its small form factor allows for easy integration into space-constrained designs.

Applications

The AH180-WG-7-6 is suitable for a variety of applications, including:

  • Open and close detection in smart home devices
  • Flow meters for liquid or gas
  • Rotary encoders for position sensing in industrial controls
  • Speed sensors in automotive applications
  • Contactless switches in consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH180-WG-7-6 is no exception, as it is manufactured in facilities that are certified to ISO 9001:2015 and ISO 14001:2015 standards, ensuring that customers receive consistently high-performance components.

In summary, the AH180-WG-7-6 Hall Effect sensor from Diodes Incorporated is a highly reliable and efficient solution for designers looking to incorporate magnetic field detection into their systems. Its combination of high sensitivity, low power consumption, and compact size makes it an excellent choice for a wide range of industrial, automotive, and consumer applications.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess