EN
  • EN
  • DE

AH1801-SNG-7

Part No AH1801-SNG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 198953-AH1801-SNG-7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1801-SNG-7 CAD Model

Description

Diodes Incorporated introduces the AH1801-SNG-7, an ultra-sensitive, micropower Omnipolar Hall Effect Switch IC, a high-precision solution designed for consumer and industrial applications. This miniature sensor is ideal for portable and battery-powered equipment due to its low power consumption and compact SOT553 package.

Key Features

  • Supply Voltage Range: The AH1801 operates from a supply voltage of 1.6V to 3.6V, making it suitable for various low-voltage applications.
  • Low Power Consumption: It boasts a low average current consumption of only 4.3μA at 1.8V, which is critical for extending battery life in portable devices.
  • High Sensitivity: The device can detect and respond to weak magnetic fields, thanks to its high sensitivity omnipolar Hall effect sensor.
  • Omnipolar Operation: It can be activated by both north and south poles, eliminating the need for polarity consideration in the design phase.
  • Chopper-Stabilized Design: The AH1801-SNG-7 features a chopper-stabilized architecture that enhances stability over a wide temperature range and minimizes switch point drift.
  • Robust Output: The open-drain output of the AH1801 provides a robust interface that can be easily interfaced with a variety of digital circuits.
  • ESD Protection: It includes on-chip ESD protection, providing resilience against electrostatic discharges during handling and operation.

Applications

The AH1801-SNG-7 is versatile and can be used in a wide array of applications:

  • Portable electronic devices
  • Battery-operated equipment
  • Smart home automation
  • Industrial sensors and controls
  • Power tools
  • Consumer appliances

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH1801-SNG-7 is built to meet stringent quality standards, ensuring reliable performance and longevity in the field. Its small footprint and low power requirements make it an excellent choice for innovative designs that require precision and efficiency.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3765 $231.5475
795+ $0.3638 $289.2210
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess