EN
  • EN
  • DE

TC4077BF

Part No TC4077BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356422-TC4077BF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4077BF CAD Model

Description

The TC4077BF is a quad 2-input Exclusive NOR (XNOR) gate manufactured by Toshiba Semiconductor and Storage. As part of the TC4000 series, it utilizes CMOS technology, offering low power consumption and high noise immunity. This IC contains four independent XNOR gates, making it a useful component for various digital logic and data processing applications.

Applications

  • Digital Comparators: Used for comparing digital signals and determining equality.
  • Parity Generators and Checkers: Employed in parity generation and checking circuits for error detection.
  • Data Encryption/Decryption: Can be used in simple encryption and decryption algorithms.
  • Logic Functions: Implements XNOR logic in various digital circuits.
  • Phase Detectors: Used in phase detection circuits in communication systems.

Features

  • Quad 2-Input XNOR Gates: Contains four independent 2-input XNOR gates in a single package.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Circuit Design: Reduces complexity by integrating four XNOR gates into one IC.
  • Reduced Board Space: Minimizes PCB footprint, allowing for compact designs.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Reliable Operation: High noise immunity ensures stable and consistent performance.
  • Versatile Applications: Suitable for a wide range of digital logic and data processing tasks.

Additional Details

The TC4077BF typically comes in a 14-pin package. The output of an XNOR gate is high when both inputs are the same (either both high or both low) and low when the inputs are different. It is commonly used in applications where signal comparison or parity checking is required. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. Its symmetrical behavior makes it suitable for use in both combinational and sequential logic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1886 $59.4300
120+ $0.9753 $117.0360
185+ $0.9449 $174.8065
255+ $0.9145 $233.1975
330+ $0.8840 $291.7200
440+ $0.7925 $348.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess