EN
  • EN
  • DE

AH1802-FJG

Part No AH1802-FJG
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DFN2020B-3
Win Source Part Number 077976-AH1802-FJG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1802-FJG CAD Model

Description

The AH1802-FJG is a state-of-the-art, high-sensitivity, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated. This advanced sensor is tailored for consumer and industrial applications where reliable and accurate detection of magnetic fields is crucial. The compact and efficient design of the AH1802-FJG makes it an ideal choice for portable and battery-powered devices where space and power consumption are significant constraints.

Key Features

  • High Sensitivity: The AH1802-FJG provides high magnetic sensitivity, enabling it to detect and respond to weak magnetic fields with precision.
  • Unipolar Operation: This sensor operates on a unipolar switch point, meaning it activates with a south pole magnetic field and deactivates when the field is removed, simplifying the design of magnetic circuits.
  • Low Power Consumption: It is designed for power efficiency, making it suitable for battery-operated devices, as it extends the battery life by consuming minimal power.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design ensures minimal temperature drift and consistent performance across a wide operating temperature range.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh electrical environments.

Applications

The AH1802-FJG is versatile and can be used in a variety of applications, including but not limited to:

  • Open and close detection in smart home devices such as doors, windows, and appliances.
  • Position and speed sensing in motors and industrial equipment.
  • Flow meters where precise detection of magnetic fields generated by rotating impellers is required.
  • User interface controls such as non-contact push buttons and switches.

Technical Specifications

The AH1802-FJG operates within a supply voltage range of 2.5V to 5.5V, making it compatible with a wide array of power sources. Its operating temperature range spans from -40°C to 85°C, allowing it to function reliably in extreme conditions. The device is offered in a compact SOT553 package, which is ideal for space-constrained applications.

Conclusion

With its combination of high sensitivity, low power consumption, and robust design, the AH1802-FJG from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable magnetic field detection in their applications. Its ease of integration and dependable performance under varying conditions make it a go-to sensor for a wide range of uses.

You May Also Be Interested in

U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
Digital Switch
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2486 $58.4210
500+ $0.2326 $116.3000
775+ $0.2245 $173.9875
1,110+ $0.2085 $231.4350
1,445+ $0.2005 $289.7225
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess