The AH1886-ZG-7 is a high-performance, versatile micro-power omnipolar Hall-effect switch IC from Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced sensor is designed for battery-powered consumer to industrial applications that require efficient, reliable, and contactless switching.
Key Features
- Omnipolar Operation: The device can detect both North and South poles, providing flexibility in magnet selection and simplifying installation.
- Low Power Consumption: With an average supply current of only 24μA, the AH1886 is optimized for battery-powered applications where power efficiency is critical.
- High Sensitivity: Capable of detecting magnetic fields as low as 30G typical, the AH1886 ensures accurate switching even with weak magnetic fields.
- Chopper Stabilized Design: The built-in chopper stabilization offers stable operation over a wide temperature range and minimizes the switch point drift.
- Robust Output: The open-drain output of the AH1886-ZG-7 can be easily interfaced with a variety of digital circuits.
- Small Package: Housed in a compact SOT553 package, the AH1886-ZG-7 is suitable for space-constrained applications.
Applications
The AH1886-ZG-7 is ideal for a wide range of applications, including:
- Portable devices
- Smartphone flip covers
- Tablet covers
- Power tools
- Domestic appliances
- Industrial equipment
Technical Specifications
Key specifications of the AH1886-ZG-7 include:
- Supply Voltage Range: 1.6V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Output Leakage Current: 1μA max
- Package Type: SOT553
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AH1886-ZG-7 is manufactured in ISO-certified facilities, ensuring that it meets stringent quality and reliability standards. It is also compliant with RoHS directives, making it an environmentally friendly choice for modern electronic designs.