Diodes Incorporated AH1892 Hall Effect Sensor IC
The
AH1892 from Diodes Incorporated is a high-performance, ultra-sensitive, unipolar Hall effect switch IC designed for a wide range of applications requiring accurate and reliable magnetic sensing. This compact, integrated circuit is ideal for portable and battery-powered equipment due to its low power consumption and operational efficiency.
With its advanced chopper-stabilized design, the AH1892 provides a stable operation over a wide voltage range of 2.5V to 5.5V, making it versatile for various electronic systems. The sensor's sensitivity is optimized for detecting and responding to weak magnetic fields, ensuring high accuracy in magnetic field detection.
The AH1892 is capable of operating in challenging environmental conditions. It has a wide operating temperature range from -40°C to 85°C, allowing it to function reliably in both industrial and consumer applications. Its robust design also provides excellent immunity to stress, vibration, and mechanical shock, ensuring consistent performance throughout its lifespan.
This sensor is available in a small and lead-free package, such as the SC59, which is not only space-saving but also environmentally friendly. The output of the AH1892 is a digital signal that can interface directly with microcontrollers and other digital systems. This feature simplifies the design process and reduces the need for additional components, making it a cost-effective solution for designers.
The AH1892 is suitable for various applications, including position and proximity sensing, open and close detection for smart devices, flow meters, and speed sensing. Its reliability and precision make it an excellent choice for designers looking to enhance their products with accurate magnetic sensing capabilities.
Learn more about the AH1892 Hall Effect Sensor IC on the official Diodes Incorporated website.
Check Availability & Pricing