EN
  • EN
  • DE

AH1894-Z-7

Part No AH1894-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553 / PROGRAMMABLE HIGH SENSITIVITY MICROPOWER OMNIPOLAR HALL-EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range Programmable
Supply Voltage (V) 1.6V ~ 3.6V
Current - Supply (Maximum) 8μA
Current - Output (Maximum) 3.5mA
Output Type Push-Pull
Features Programmable Trip Point
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-553
Supplier Device Package SOT-553
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801738-AH1894-Z-7
Ultra Librarian 3D Model Ultra Librarian AH1894-Z-7 CAD Model

Description

The AH1894-Z-7 is a high-performance, ultra-sensitive micropower omnipolar Hall effect switch IC, designed and manufactured by Diodes Incorporated. This advanced sensor is engineered to detect magnetic fields with exceptional precision, making it an ideal component for a wide range of applications that require accurate position or speed sensing.

Key Features

  • Ultra-Low Power Consumption: The AH1894-Z-7 is optimized for battery-powered and portable applications, with a supply current as low as 24μA, which helps to extend the battery life of the end product.
  • High Sensitivity: Engineered to detect both north and south poles, this omnipolar device can sense magnetic fields from a wide range of magnet types without the need for polarity distinction.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the switch point drift, thus providing reliable and consistent performance.
  • Robust Output: The open-drain output of the AH1894-Z-7 can be easily interfaced with a variety of digital circuits, providing versatility in design integration.

Applications

The AH1894-Z-7 is suitable for a multitude of applications, including but not limited to:

  • Portable electronic devices
  • Domestic appliances
  • Industrial equipment
  • Power tools
  • Consumer electronics

Specifications

Parameter Value
Supply Voltage (VCC) 1.6V to 3.6V
Output Type Open-Drain
Package Type SC-59
Operating Temperature -40°C to +85°C

With its compact SC-59 package, the AH1894-Z-7 is designed for space-constrained applications, offering a high level of integration without compromising performance. Diodes Incorporated's commitment to quality ensures that this Hall effect switch IC delivers both reliability and efficiency, making it a top choice for designers and engineers in the industry.

You May Also Be Interested in

Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5652 $59.3460
250+ $0.4638 $115.9500
390+ $0.4493 $175.2270
535+ $0.4347 $232.5645
690+ $0.4203 $290.0070
920+ $0.3768 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,957 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess