EN
  • EN
  • DE

AH1897S-FAN-7

Part No AH1897S-FAN-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HALL OMNIPOLAR SWITCH X1-DFN1216
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4mT Trip, ±3.5mT Release
Test Condition 25°C
Voltage - Supply 1.6V ~ 3.6V
Current - Supply (Max) 13µA
Current - Output (Max) 3mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package X1-DFN1216-4 Type B
Package / Case 4-XDFN
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1044080-AH1897S-FAN-7
Ultra Librarian 3D Model Ultra Librarian AH1897S-FAN-7 CAD Model

Description

The AH1897S-FAN-7 is a high-performance, micro-power Omnipolar Hall Effect switch IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This precision device is engineered to detect the presence of a magnetic field and is frequently utilized in a wide range of applications including consumer electronics, industrial automation, and automotive systems.

Key Features

  • Omnipolar Operation: The AH1897S-FAN-7 can detect both North and South poles, making it versatile for various magnetic sensing applications.
  • High Sensitivity: With its built-in Hall sensor, the device offers high magnetic sensitivity, ensuring reliable switching even with weak magnetic fields.
  • Low Power Consumption: It is designed for energy efficiency, making it ideal for battery-powered and portable devices.
  • Advanced Chopper Stabilization: This feature provides robust performance against thermal and mechanical stress, ensuring consistent operation.
  • Compact Package: The AH1897S-FAN-7 comes in a small footprint SOT-553 package, which is suitable for space-constrained applications.

Electrical Specifications

Operating within a supply voltage range of 1.6V to 3.6V, the AH1897S-FAN-7 is optimized for low-voltage applications. It also boasts an impressive operating temperature range of -40°C to +85°C, allowing it to function in extreme environmental conditions.

Applications

This Hall Effect switch is commonly used in:

  • Smartphones and Tablets
  • Notebook PCs
  • Portable Medical Devices
  • Consumer Appliances
  • Industrial Equipment
  • Automotive Systems

Ordering Information

The AH1897S-FAN-7 is available for order from Diodes Incorporated. For more information, datasheets, and support, customers can visit the official Diodes Incorporated website or contact authorized distributors.

You May Also Be Interested in

NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1415 $58.0150
995+ $0.1162 $115.6190
1,545+ $0.1125 $173.8125
2,125+ $0.1090 $231.6250
2,745+ $0.1053 $289.0485
3,675+ $0.0944 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,508 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess