Product Overview: AH276Q-PG-B-B from Diodes Incorporated
The AH276Q-PG-B-B is a high-performance Hall Effect Latch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is particularly well-suited for applications that require accurate and reliable detection of magnetic fields for position and speed sensing.
Key Features
- High Sensitivity: Engineered to detect and respond to low-level magnetic fields, making it ideal for a wide range of industrial applications.
- Chopper-Stabilized Design: Offers stable operation over temperature and eliminates offset drift, ensuring consistent performance.
- Reverse Voltage Protection: Protects the device against damage from reverse polarity, enhancing its durability and lifespan.
- Output Saturation Voltage: Low output saturation voltage improves energy efficiency, which is crucial for battery-powered devices.
- Wide Operating Temperature Range: Functions effectively across a broad temperature spectrum, making it suitable for harsh environments.
Applications
The AH276Q-PG-B-B Hall Effect Latch is versatile and can be employed in various applications, including:
- Brushless DC motor commutation
- Rotary encoding
- Position sensing
- Speed detection
- Proximity switching
Product Specifications
This device is encapsulated in a P-SSO-3-2 package, which is compact and suitable for space-constrained applications. It operates over a supply voltage range of 4.5V to 28V, making it compatible with various power systems. The output type is open-collector, which allows for easy interfacing with other circuit components.
Quality and Reliability
As with all Diodes Incorporated products, the AH276Q-PG-B-B is manufactured to meet high-quality standards. It undergoes rigorous testing to ensure reliability and performance in the field. Customers can trust this component for their critical design needs, knowing it comes from a company with a reputation for excellence in semiconductor technology.