EN
  • EN
  • DE

AH3364Q-P-B

Part No AH3364Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP
Family Name AH3364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911267-AH3364Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3364Q-P-B CAD Model

Description

Diodes Incorporated AH3364Q-P-B Hall Effect Sensor

The AH3364Q-P-B is a high-performance, unipolar Hall effect sensor designed by Diodes Incorporated, tailored for both consumer and industrial applications. This sensor is particularly well-suited for automotive systems, meeting the rigorous AEC-Q100 Grade 0 automotive standards, which ensures its reliability and performance under extreme conditions.

Featuring a wide operating voltage range from 3V to 28V, the AH3364Q-P-B can accommodate various supply levels, making it versatile for different circuit designs. Its low supply current requirement enhances energy efficiency, an essential characteristic for battery-operated devices. The sensor's unipolar operation means it detects the presence of a magnetic field in one polarity, making it ideal for applications such as proximity sensing, position detection, and speed measurement.

The AH3364Q-P-B sensor is encapsulated in a small, leaded SIP-3 (Single In-line Package) that is both lightweight and compact, providing ease of integration into space-constrained designs. The robust package also offers excellent thermal performance, ensuring the sensor operates effectively across a wide temperature range of -40°C to +150°C.

One of the key features of the AH3364Q-P-B is its chopper-stabilized design, which provides enhanced stability of the magnetic operating point over temperature and supply variations. This stabilization ensures consistent and reliable sensor performance even in fluctuating environmental conditions.

For safety-critical applications, the AH3364Q-P-B comes with built-in reverse blocking diodes, which protect the sensor and the surrounding circuitry from damage due to reverse battery connection. Additionally, the output of the AH3364Q-P-B is an open-drain MO-SET transistor, which allows for easy interfacing with a variety of logic levels and provides the flexibility to connect multiple sensors to a common data line for simplified system design.

In summary, the Diodes Incorporated AH3364Q-P-B Hall effect sensor offers a reliable, efficient, and versatile sensing solution that meets the high standards of automotive applications while being equally suitable for other industrial and consumer products.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess