EN
  • EN
  • DE

AH3382-P-A

Part No AH3382-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP
Family Name AH3382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860752-AH3382-P-A
Ultra Librarian 3D Model Ultra Librarian AH3382-P-A CAD Model

Description

The AH3382-P-A from Diodes Incorporated is a high-performance, unipolar Hall effect switch IC designed for a wide range of applications. It is well-suited for use in automotive, industrial, and consumer electronics where precise and reliable magnetic switching is paramount.

Key Features

  • High Sensitivity: The AH3382-P-A is engineered to detect weak magnetic fields with high precision, making it ideal for applications that require accurate sensing capabilities.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 2.5V to 20V, accommodating various power supplies and ensuring versatility across different platforms.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized amplifier enhances stability and performance by minimizing offset errors and drift over temperature and supply variations.
  • Robust Output: The open-drain output of the AH3382-P-A can directly drive loads and is protected against reverse battery conditions, enhancing the durability and reliability of the device.
  • Temperature Range: It is capable of operating over a wide temperature range, from -40°C to 85°C, ensuring consistent performance in harsh environments.

Applications

The AH3382-P-A is versatile and can be implemented in various applications, including:

  • Position and speed sensing in automotive systems
  • Open and close detection for smart home devices
  • Proximity detection in industrial automation
  • Flow meters and RPM sensors in various machinery

Quality and Compliance

Diodes Incorporated ensures that the AH3382-P-A meets stringent quality standards. The device is compliant with RoHS directives, indicating that it is manufactured without the use of hazardous materials. Additionally, it is designed to meet the reliability demands of the automotive industry, making it a trustworthy choice for critical applications.

Conclusion

In conclusion, the AH3382-P-A Hall effect switch IC from Diodes Incorporated stands out for its high sensitivity, wide operating voltage range, and robust performance. Its ability to function in diverse and demanding environments makes it an excellent choice for designers who require a reliable and versatile magnetic sensing solution.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3012 $58.7340
470+ $0.2472 $116.1840
725+ $0.2395 $173.6375
1,000+ $0.2318 $231.8000
1,290+ $0.2241 $289.0890
1,730+ $0.2009 $347.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess