The AH373-SA-7 is a high-performance, precision unipolar Hall-effect switch IC from Diodes Incorporated, designed for a wide range of applications. It is a crucial component for industries requiring reliable and sensitive magnetic field detection. This integrated circuit is engineered to detect the presence of a magnetic field and convert it into a digital output that can be easily interfaced with other electronic components.
Key Features
- High Sensitivity: The AH373-SA-7 offers high magnetic sensitivity, making it suitable for detecting weak magnetic fields with great accuracy.
- Wide Operating Voltage Range: It operates over a broad voltage range from 3.5V to 20V, accommodating various application requirements.
- Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, which is ideal for battery-powered applications.
- Chopper Stabilized Design: The inclusion of chopper stabilization provides enhanced stability over temperature and eliminates offset drift, ensuring consistent performance.
- Open-Drain Output: The AH373-SA-7 features an open-drain output that allows for easy connection to microcontrollers or other logic devices without the need for external pull-up resistors.
- Robust Protection: The device includes protection features such as reverse battery protection, output short-circuit protection, and overcurrent protection, enhancing its durability and reliability.
Applications
The versatile nature of the AH373-SA-7 makes it suitable for a wide array of applications including:
- Position and speed sensing in motors and fans
- Proximity detection for consumer electronics
- Flow meters in industrial automation systems
- Contactless switches in automotive applications
- Magnetic field detection for security systems
Product Specifications
The AH373-SA-7 is available in a SOT-23 package, known for its compact footprint. It operates within the temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The device is also compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability.
Part Number: AH373-SA-7
Manufacturer: Diodes Incorporated
Package/Case: SOT-23
Temperature Range: -40°C to +85°C
Compliance: RoHS, Green