EN
  • EN
  • DE

AH374-SA-7

Part No AH374-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HALLLATCHSWITCHSOT23 / SINGLE PHASE HALL EFFECT LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Supply Voltage (V) 2.2V ~ 20V
Current - Supply (Maximum) 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801739-AH374-SA-7
Ultra Librarian 3D Model Ultra Librarian AH374-SA-7 CAD Model

Description

Diodes Incorporated presents the AH374-SA-7, a hallmark of precision and reliability in the field of magnetic Hall Effect sensors. This product is designed to cater to a wide array of applications, including but not limited to position sensing, proximity detection, and speed measurement in various industrial, automotive, and consumer electronics contexts.

Key Features

  • High Sensitivity: The AH374-SA-7 is equipped with a high-sensitivity Hall Effect sensor that ensures accurate detection of magnetic fields even at low flux densities.
  • Wide Operating Voltage: It operates over a broad voltage range, making it versatile for different electrical environments and compatible with a variety of other components.
  • Chopper-Stabilized Amplifier: The inclusion of a chopper-stabilized amplifier minimizes electrical noise and offsets, thereby providing a stable and precise output signal.
  • Open-Drain Output: The open-drain output configuration allows for easy interfacing with other digital circuitry and provides the flexibility to connect multiple devices in a shared line.
  • Temperature Range: With an operational temperature range that spans from -40°C to 85°C, the AH374-SA-7 is resilient under varying environmental conditions.

Applications

The AH374-SA-7 is adept for use in a multitude of applications. In the automotive sector, it can be utilized for detecting the position of gears, pedals, and steering wheels. It is also suitable for industrial applications such as flow meters, RPM sensors in motors, and end-of-travel sensing in machinery. In consumer electronics, it can be found in smart home devices, fitness trackers, and personal gadgets where precise motion detection is crucial.

Quality and Compliance

Diodes Incorporated ensures that the AH374-SA-7 meets stringent quality standards, adhering to RoHS compliance which underscores the commitment to environmental responsibility. The product is also characterized by its long operational life and robustness, backed by the company's reputation for producing durable and dependable electronic components.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3830 $59.3650
370+ $0.3143 $116.2910
570+ $0.3045 $173.5650
785+ $0.2947 $231.3395
1,015+ $0.2848 $289.0720
1,360+ $0.2554 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,900 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess