EN
  • EN
  • DE

AH376-SA-7

Part No AH376-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH IC HALL SOT23 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number AH376
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860778-AH376-SA-7
Ultra Librarian 3D Model Ultra Librarian AH376-SA-7 CAD Model

Description

Introducing the AH376-SA-7 Hall Effect Sensor from Diodes Incorporated

The AH376-SA-7 is a high-performance, versatile Hall Effect sensor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is tailored for industrial and consumer applications that require precise position or speed sensing. With its compact SOT-23 package, the AH376-SA-7 is ideal for space-constrained applications.

This innovative sensor operates on the principle of the Hall Effect, a phenomenon that occurs when a magnetic field perpendicular to the flow of electric current in a conductor results in a potential difference (voltage) across the conductor. The AH376-SA-7 leverages this effect to detect magnetic fields with high accuracy and convert them into digital outputs that can be easily interfaced with microcontrollers and other digital systems.

Key Features of the AH376-SA-7:

  • High Sensitivity: The AH376-SA-7 provides a reliable response to magnetic fields, ensuring accurate sensing even in applications with weak magnetic signals.
  • Chopper Stabilized Design: This feature helps to reduce the sensor's offset drift and temperature dependency, leading to enhanced stability and performance over a wide temperature range.
  • Open-Drain Output: The sensor's open-drain output allows for easy interfacing with a variety of logic levels and provides the flexibility to connect multiple sensors in parallel.
  • Reverse Voltage Protection: Built-in protection mechanisms safeguard the sensor against potential damage from reverse voltage conditions, enhancing its durability and lifespan.
  • Low Power Consumption: Designed for efficiency, the AH376-SA-7 minimizes power usage, making it suitable for battery-powered applications.

The AH376-SA-7 is a robust and reliable choice for designers looking to implement magnetic sensing in their projects. Whether it's for position sensing in robotics, speed detection in motor control systems, or any other application where magnetic field detection is critical, the AH376-SA-7 delivers consistent performance and quality that Diodes Incorporated is known for.

With its technical sophistication and ease of integration, the AH376-SA-7 Hall Effect sensor stands out as an excellent component for a wide range of innovative designs and applications.

You May Also Be Interested in

Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Infineon Technologies
Digital Switch
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess