EN
  • EN
  • DE

TLV431AQDBZR

Part No TLV431AQDBZR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019273-TLV431AQDBZR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV431AQDBZR CAD Model

Description

Product Overview: Texas Instruments TLV431AQDBZR

The TLV431AQDBZR from Texas Instruments is a precision low-voltage shunt regulator that offers excellent accuracy and stability in a small package. This highly versatile device is designed to maintain a stable reference voltage over a wide range of operating conditions, making it an ideal choice for power supply and voltage regulation applications in various electronic devices.

Key Features

  • Adjustable Output Voltage: The TLV431AQDBZR allows for an adjustable output voltage from 1.24V to 16V, providing flexibility for different design requirements.
  • Low Voltage Operation: With a minimum cathode voltage requirement of just 1.24V, this device is optimized for low voltage applications, ensuring reliable performance even in low power scenarios.
  • High Precision: The device offers a typical reference voltage tolerance of ±0.5%, ensuring high accuracy in maintaining the output voltage.
  • Low Dynamic Output Impedance: A low output impedance of 0.22Ω provides stable reverse current operation, which is crucial for maintaining voltage regulation under varying load conditions.
  • Temperature Compensated: The TLV431AQDBZR is temperature compensated, which means it maintains consistent performance over a wide temperature range from -40°C to 125°C.
  • Low Operational Current: This shunt regulator operates with a low quiescent current, making it suitable for battery-powered and energy-conscious applications.
  • Package Type: The device comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

The TLV431AQDBZR is used in a wide range of applications, including:

  • Adjustable voltage and current references
  • Portable and battery-powered equipment
  • Switching power supplies
  • Linear power supplies
  • Instrumentation and control systems

With its precision performance and small footprint, the Texas Instruments TLV431AQDBZR shunt regulator is a reliable component for engineers looking to design stable and efficient power management systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3,475+ $0.0144 $50.0400
8,475+ $0.0118 $100.0050
13,160+ $0.0114 $150.0240
18,020+ $0.0111 $200.0220
23,365+ $0.0107 $250.0055
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,754 pieces
MOQ: 3475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess