EN
  • EN
  • DE

ZM4748A-13

Part No ZM4748A-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Zener 22V 1W SMD Melf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MELF
Impedance 23 Ω
Lead Free Contains Lead
Max Power Dissipation 1 W
Mount Surface Mount
Packaging Tape & Reel (TR)
Power Rating 1 W
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 22 V
Zener Voltage 22 V
Win Source Part Number 1106295-ZM4748A-13
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZM4748A-13 CAD Model

Description

Introducing the ZM4748A-13: A Robust Zener Diode from Diodes Incorporated

The ZM4748A-13 is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This Zener diode offers a precise voltage regulation solution, making it an essential component for a wide range of electronic applications.

With its nominal Zener voltage of 1W power dissipation, the ZM4748A-13 is capable of handling a continuous power dissipation of 1 watt, ensuring stable performance under various operating conditions. Its ability to dissipate heat efficiently makes it suitable for high-density circuit designs where space and thermal management are critical.

The ZM4748A-13 boasts a test current of 20mA, providing a stable Zener voltage while maintaining a low dynamic resistance. This characteristic is vital for applications that require a consistent voltage reference or protection against overvoltage conditions.

Encased in a DO-41 package, this diode is not only robust but also versatile. The axial-lead package is widely used and easily integrated into different circuit designs, offering flexibility for both through-hole mounting and automated assembly processes. The ZM4748A-13 is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and longevity.

Compliance with RoHS and REACH environmental standards reflects Diodes Incorporated's commitment to environmental responsibility. Customers can trust that the ZM4748A-13 is manufactured without hazardous substances, making it a safe choice for today's eco-conscious electronic industry.

In summary, the ZM4748A-13 from Diodes Incorporated is a superior choice for designers and engineers looking for a Zener diode that offers precise voltage control, robust performance, and environmental compliance. Whether it's used in power management, voltage regulation, or protection circuits, the ZM4748A-13 is engineered to deliver reliable and consistent results in a variety of applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9798 $59.3940
75+ $1.6245 $121.8375
115+ $1.5737 $180.9755
155+ $1.5230 $236.0650
200+ $1.4722 $294.4400
265+ $1.3199 $349.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess