EN
  • EN
  • DE

591-2701-013F

Part No 591-2701-013F
Manufacturer Dialog Semiconductor GmbH
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815713-591-2701-013F
Ultra Librarian 3D Model Ultra Librarian 591-2701-013F CAD Model

Description

The Dialog Semiconductor GmbH 591-2701-013F is a right-angle LED circuit board indicator. These indicators are used to provide visual feedback on the status of electronic circuits and systems. Dialog Semiconductor provides a range of these LED indicators known for their reliability and clear indication.

Applications:

  • Power supply indicators
  • Equipment status indicators
  • Front panel displays
  • Instrumentation panels
  • Industrial control systems

Features:

  • Right Angle Mount: Designed for mounting on the edge of a PCB.
  • LED Indicator: Provides a clear visual indication.
  • Specific Color: The 'F' designation could indicate a specific color, consult the datasheet.
  • Low Power Consumption: Energy-efficient LED technology.
  • Durable Construction: Designed for long-term reliability.

Benefits:

  • Visual Status Indication: Provides clear and immediate feedback on system status.
  • Easy Integration: Right-angle design simplifies mounting on PCBs.
  • Energy Efficient: Low power consumption minimizes energy usage.
  • Long-Term Reliability: Ensures consistent performance over time.
  • Versatile Application: Suitable for a wide range of applications requiring visual indication.

Additional Details:

The specific color and intensity of the 591-2701-013F LED indicator will vary depending on the exact model. The viewing angle is another important characteristic to consider, as it determines the range of angles from which the LED is visible. The forward voltage and current requirements should be carefully observed to ensure proper operation and prevent damage to the LED.

When mounting the LED indicator, it is important to ensure that the leads are properly soldered to the PCB. Avoid overheating the LED during soldering, as this could damage the device. Proper current-limiting resistors should be used to prevent excessive current flow through the LED.

Dialog Semiconductor provides datasheets and application notes that detail the electrical and optical characteristics of their LED indicators. Referencing these resources is essential for ensuring proper installation and optimal performance of the 591-2701-013F.

You May Also Be Interested in

Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Dialight
LED PRISM 3MM RA HIEFF RED SMT
Need more? Email Us
Broadcom Limited
LED Uni-Color Green 565nm 2-Pin T-1 Bag / LED 3MM GAP DIFF GRN RA HOUSING
Lowest to $0.4066
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to $5.1378
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess