EN
  • EN
  • DE

LT5400BCMS8E-4#TRPBF

Part No LT5400BCMS8E-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 1k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number LT5400BCMS8E-4#TRPBF-ND, LT5400BCMS8E-4#TRPBFCT, LT5400BCMS8E-4#TRPBFTR, LT5400BCMS8E-4#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924250-LT5400BCMS8E-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-4#TRPBF CAD Model

Description

Product Overview: LT5400BCMS8E-4#TRPBF

The LT5400BCMS8E-4#TRPBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the LT5400 series, which is known for its excellent stability and tight matching characteristics, making it an ideal choice for precision applications.

Key Features

  • Resistor Matching: The LT5400BCMS8E-4#TRPBF boasts exceptional resistor matching, with a guaranteed maximum matching of ±0.01% at 25°C, ensuring high accuracy in applications that require well-matched resistive elements.
  • Temperature Coefficient: It has a low temperature coefficient of 2ppm/°C, which contributes to its stable performance over a wide range of temperatures.
  • Ratio Stability: The resistor network maintains its ratio stability over time, voltage, and temperature, making it reliable for critical applications that demand consistency.
  • Packaging: This product comes in a compact MSOP-8 package, which is suitable for space-constrained applications.
  • Tape and Reel: The '#TRPBF' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Applications

The LT5400BCMS8E-4#TRPBF is designed for use in a variety of precision applications, including:

  • Precision instrumentation
  • Bridge circuits
  • Difference amplifiers
  • Data acquisition systems
  • Automotive sensors and controls

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality components. The LT5400BCMS8E-4#TRPBF is no exception, as it is manufactured to meet stringent quality standards. Its robust design ensures reliable performance in even the most demanding conditions.

Conclusion

In summary, the LT5400BCMS8E-4#TRPBF from Analog Devices Inc. is a superior choice for designers who require a high-precision, matched resistor network. Its outstanding matching characteristics, low temperature coefficient, and stable ratio make it a versatile component for precision analog circuitry. With its compact packaging and availability in tape and reel format, it is also well-suited for automated mass production, providing manufacturers with a high-quality solution for their resistor network needs.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0097
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5425 $50.1700
10+ $10.2913 $102.9130
16+ $9.9697 $159.5152
21+ $9.6481 $202.6101
27+ $9.3265 $251.8155
36+ $8.3617 $301.0212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,548 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess