EN
  • EN
  • DE

ZEN065V240A16LS

Part No ZEN065V240A16LS
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106240-ZEN065V240A16LS
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZEN065V240A16LS CAD Model

Description

The ZEN065V240A16LS is a surge protection device manufactured by TE Connectivity. It is designed to protect electronic equipment from transient voltage surges caused by events such as lightning strikes and power fluctuations. This component is used to prevent damage to sensitive circuits by clamping the voltage to a safe level, thereby enhancing the reliability and lifespan of connected devices.

Applications

  • LED Lighting Systems: Protects LED drivers from voltage spikes, ensuring consistent and reliable lighting performance.
  • Industrial Automation Equipment: Safeguards sensitive control systems and sensors from electrical disturbances.
  • Power Supplies: Provides surge protection for power supplies used in various electronic devices.
  • Renewable Energy Systems: Protects solar inverters and other components from surges caused by lightning or grid fluctuations.
  • Telecommunications Infrastructure: Shields communication equipment from damage due to lightning-induced surges on telephone or data lines.

Features

  • High Surge Current Capability: Designed to handle significant surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across protected circuits to a safe level during surge events.
  • Fast Response Time: Quickly responds to transient voltage surges to minimize their impact.
  • Compact Design: Allows for easy integration into various electronic systems.
  • RoHS Compliance: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes downtime associated with equipment failure due to voltage surges.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
  • Compliance with Safety Standards: Helps ensure compliance with safety standards related to surge protection.

Additional Details

The ZEN065V240A16LS operates at a voltage of 240V and possesses a specific surge current capability suitable for diverse applications. Its compact form factor facilitates seamless integration into a multitude of circuit designs. This surge protection device offers a robust and economical solution for safeguarding sensitive electronics in numerous operational settings. The device's durable design and substantial surge current capacity render it well-suited for demanding applications where voltage transients are frequently encountered.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess