EN
  • EN
  • DE

TSF7N80M

Part No TSF7N80M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101414-TSF7N80M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF7N80M CAD Model

Description

The TSF7N80M is a high-voltage N-channel MOSFET from Truesemi, offering excellent performance in power switching applications requiring high voltage and efficiency. This MOSFET is well-suited for use in power supplies, motor control, and other demanding applications.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Motor Drives
  • Lighting Systems
  • Uninterruptible Power Supplies (UPS)

Features:

  • High Voltage: 800V Drain-Source Voltage (VDS)
  • Low On-Resistance: RDS(on) is optimized for minimal conduction losses.
  • Fast Switching Speed: Low gate charge (Qg) for high-frequency operation.
  • Avalanche Rated: Designed for robust performance under avalanche conditions.
  • Package: Available in TO-220F package for easy mounting and thermal management.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Reduced Heat Generation: Lower on-resistance minimizes heat generation, simplifying thermal design.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage transients.
  • Simplified Drive Circuitry: Fast switching speed simplifies the design of gate drive circuits.
  • Compact Design: TO-220F package allows for efficient use of space.

Additional Details:

The TSF7N80M utilizes advanced MOSFET technology to achieve a balance of high voltage, low on-resistance, and fast switching speed. The gate threshold voltage is typically around 3V. The maximum continuous drain current is 7A. Refer to the manufacturer's datasheet for complete specifications, including RDS(on) values at various gate voltages and temperatures, as well as thermal resistance characteristics. Proper thermal management is essential for reliable operation, and the TO-220F package is designed to facilitate heat sinking. This MOSFET is suitable for use in applications where high voltage and efficient power conversion are required.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4769 $50.0745
260+ $0.3914 $101.7640
400+ $0.3791 $151.6400
550+ $0.3669 $201.7950
705+ $0.3547 $250.0635
945+ $0.3180 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess