EN
  • EN
  • DE

TPS62619YFDR

Part No TPS62619YFDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.35A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 350mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA (1.30x.93)
Win Source Part Number 048110-TPS62619YFDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62619YFDR CAD Model

Description

Product Overview: TPS62619YFDR by Texas Instruments

The TPS62619YFDR is a highly efficient, ultra-small, low-power step-down converter from Texas Instruments (TI), designed to provide advanced power management for compact, battery-powered electronics. This miniature power solution is a part of TI's extensive range of voltage regulators, specifically catering to applications that require a small footprint and minimal power consumption.

Key Features

  • High Efficiency: The TPS62619YFDR offers an outstanding energy efficiency, which is crucial for extending the battery life of portable devices. Its high-switching frequency allows the use of tiny, low-profile inductors and capacitors, reducing the overall solution size.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.2V to 1.8V, enabling it to power a wide variety of low-voltage components.
  • Compact Design: The device comes in a small 6-pin YFDR package, which is ideal for space-constrained applications. Its small size makes it particularly suitable for portable electronics, such as wearables, smartphones, and medical devices.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for battery-powered applications where maintaining a low idle power consumption is critical.

Applications

The TPS62619YFDR is versatile and can be used in various applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Medical Devices such as Glucose Monitors and Heart Rate Monitors

Technical Specifications

With a 2.3V to 5.5V input voltage range, the TPS62619YFDR can operate from a single Li-Ion cell or a standard 3.3V or 5V power rail. It delivers up to 600mA of continuous output current, ensuring reliable performance for high-demand components. The device also features over-temperature and over-current protection, enhancing the safety and durability of the end product.

For engineers and designers looking for a power management solution that combines space-saving design with efficient operation, the TPS62619YFDR from Texas Instruments is an excellent choice. Its performance and size make it a go-to component for the next generation of miniaturized, power-sensitive devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1737 $52.8165
105+ $0.9630 $101.1150
165+ $0.9329 $153.9285
225+ $0.9028 $203.1300
290+ $0.8728 $253.1120
385+ $0.7825 $301.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess