EN
  • EN
  • DE

PFXPS7140P4T1

Part No PFXPS7140P4T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications Board Mount
Base Product Number PFXPS7
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346496-PFXPS7140P4T1
Ultra Librarian 3D Model Ultra Librarian PFXPS7140P4T1 CAD Model

Description

Introducing the NXP PFXPS7140P4T1 Pressure Sensor

The NXP PFXPS7140P4T1 is a state-of-the-art pressure sensor designed to deliver high-precision data in a range of applications. Engineered by NXP Semiconductors, a leader in the field of advanced integrated technology, this sensor is part of the FXPS7100 series, which is renowned for its exceptional performance and reliability.

Key Features

  • Wide Pressure Range: The PFXPS7140P4T1 is capable of measuring pressures from 0 to 100 kPa, making it versatile for various use cases, from automotive systems to industrial controls.
  • High Accuracy: With its precision-engineered design, the sensor offers an impressive accuracy level, ensuring precise readings for critical applications.
  • Temperature Compensation: The device includes temperature compensation features that allow for stable performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Form Factor: The sensor's small footprint allows for easy integration into space-constrained designs without compromising performance.
  • Analog and Digital Output: It provides both analog and digital output options, enhancing its flexibility to interface with different types of electronic systems.
  • Durability: Built to last, the NXP PFXPS7140P4T1 is designed with robustness in mind, able to withstand harsh environments and maintain functionality over time.

Applications

The PFXPS7140P4T1 is ideal for a broad range of applications, including:

  • Automotive engine systems
  • Tire pressure monitoring systems
  • Industrial control systems
  • Consumer electronics
  • Healthcare devices
  • IoT devices requiring pressure sensing capabilities

Technical Specifications

Here are some of the technical specifications of the PFXPS7140P4T1:

  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Temperature Range: -40°C to +125°C
  • Sensitivity: Typically 60 mV/V/kPa
  • Package: 8-pin SOP

Overall, the NXP PFXPS7140P4T1 is an excellent choice for designers and engineers who require a reliable and precise pressure sensing solution. Its combination of performance, durability, and versatility makes it a valuable component in a multitude of technological applications.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess