EN
  • EN
  • DE

TMS417400ADJ-60

Part No TMS417400ADJ-60
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100521-TMS417400ADJ-60
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS417400ADJ-60 CAD Model

Description

The Texas Instruments TMS417400ADJ-60 is a high-performance, 4-megabit dynamic random-access memory (DRAM) module designed to meet the needs of a wide range of computing applications. This precision-engineered memory component is well-suited for use in personal computers, workstations, servers, and other sophisticated electronic systems that require fast and reliable data storage and retrieval.

Key Features:

  • Memory Size: The TMS417400ADJ-60 offers a substantial 4-megabit storage capacity, allowing for efficient handling of large datasets and complex software applications.
  • Speed: This DRAM module operates with a cycle time of 60 nanoseconds, ensuring swift access to data and contributing to the overall performance of the system it is integrated with.
  • Architecture: The memory is organized as 1M x 4 bits, which allows for a balanced and flexible memory configuration suitable for a variety of system architectures.
  • Power Management: Designed with energy efficiency in mind, the TMS417400ADJ-60 incorporates advanced power management features that help reduce power consumption during idle periods without sacrificing performance.
  • Compatibility: Texas Instruments is known for its commitment to compatibility, and this memory module is no exception. It is designed to be compatible with a wide array of CPU and microprocessor interfaces, making it a versatile choice for system designers.

Applications:

The TMS417400ADJ-60 is ideal for applications that demand high-speed memory access and large storage capacity. It can be used in:

  • Advanced personal computers and laptops
  • High-performance workstations
  • Server systems
  • Telecommunications equipment
  • Industrial control systems

Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS417400ADJ-60 is built to the highest standards. It undergoes rigorous testing to ensure it meets TI's stringent requirements for performance and durability, providing users with peace of mind and a product they can trust.

Whether you're upgrading existing systems or designing new ones, the TMS417400ADJ-60 from Texas Instruments is a memory module that offers both the capacity and speed to keep pace with today's demanding computing environments.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess