EN
  • EN
  • DE

TLC5421N

Part No TLC5421N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099637-TLC5421N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC5421N CAD Model

Description

The Texas Instruments TLC5421N is a cutting-edge Digital-to-Analog Converter (DAC) that offers high precision and performance for a wide range of applications. This advanced integrated circuit is designed to meet the needs of engineers and designers who require accurate analog output from digital signals.

Key Features

  • High Resolution: The TLC5421N boasts a 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Integrated Precision Reference: With a built-in precision voltage reference, the TLC5421N ensures stable and accurate output voltages, minimizing the need for external components.
  • Flexible Interface: The device supports a versatile serial interface that is compatible with various microcontrollers and digital systems, making it easy to integrate into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC5421N is ideal for battery-powered and portable applications, ensuring minimal power drain.
  • Wide Operating Range: The DAC operates over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.

Applications

The TLC5421N is a perfect choice for a variety of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Automotive Systems
  • Portable Instrumentation

Technical Specifications

Parameter Value
Resolution 12-bit
Reference Voltage Integrated
Interface Type Serial
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C

Overall, the TLC5421N from Texas Instruments stands out as a reliable and precise DAC solution, providing the performance and flexibility required for demanding applications.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess