EN
  • EN
  • DE

AH921Z3-G1

Part No AH921Z3-G1
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Hall Effect Sensor 25mA Latch 5V/9V/12V/15V/18V 3-Pin TO-92S Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226-3
Lead Free Yes
Logic Function Latch
Maximum Operating Temperature 125 °C
Max Output Current 25 mA
Max Supply Current 5 mA
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 3
Output Current 25 mA
Packaging Bulk
Polarity South Pole
RoHS Compliant
Sensing Method Hall Effect
Win Source Part Number 970829-AH921Z3-G1
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AH921Z3-G1 CAD Model

Description

The AH921Z3-G1 is a state-of-the-art integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to deliver high performance and reliability for a variety of applications in the electronics sector. With its advanced technology and compact design, the AH921Z3-G1 is an ideal solution for designers looking to enhance their systems with superior power management and efficiency.

Key Features

  • High Efficiency: The AH921Z3-G1 is engineered to provide exceptional energy efficiency, which helps in reducing power consumption and heat generation in electronic systems.
  • Durable Construction: Made with high-quality materials, this product ensures longevity and consistent performance under various operating conditions.
  • Compact Footprint: The small form factor of the AH921Z3-G1 makes it suitable for space-constrained applications without compromising on functionality.
  • Easy Integration: Designed with the end-user in mind, this IC can be easily integrated into existing designs, facilitating a seamless design process and quick time-to-market.

Applications

The versatility of the AH921Z3-G1 allows it to be used across a wide range of applications. It is particularly well-suited for use in power management modules, battery chargers, and energy harvesting systems. Additionally, its robust design makes it an excellent choice for industrial, automotive, and consumer electronics that require reliable and efficient power control.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that meet strict industry standards. The AH921Z3-G1 complies with international regulations and standards, ensuring that it meets the requirements for global deployment. Customers can trust in the reliability and performance of this product, backed by Diodes Incorporated's reputation for excellence in semiconductor manufacturing.

Ordering Information

The AH921Z3-G1 is available for order through Diodes Incorporated's extensive distribution network. For detailed product specifications, pricing, and availability, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess