EN
  • EN
  • DE

AL5809-50QP1-7

Part No AL5809-50QP1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 50MA PDI123  /  LED Driver IC 1 Output Linear PWM Dimming 50mA PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 60V
Voltage - Output 60V
Current - Output / Channel 50mA
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL5809-50QP1-7DITR,AL5809-50QP1-7DIDKR,AL5809-50QP1-7DICT
Standard Package 3,000
Win Source Part Number 960475-AL5809-50QP1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-50QP1-7 CAD Model

Description

AL5809-50QP1-7 - Diodes Incorporated

The AL5809-50QP1-7 is a robust and efficient constant current linear LED driver, designed and manufactured by Diodes Incorporated. This highly reliable component is engineered to provide a fixed output current of 50mA, which allows for consistent and stable lighting performance in various LED applications.

Key Features

  • Simple to Use: The AL5809-50QP1-7 eliminates the need for external components, thanks to its two-pin package that directly drives LED(s) and ensures a simplified circuit design.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in multiple applications, from household lighting to automotive systems.
  • High Power Dissipation: With its power dissipation capabilities, this device is suitable for driving mid-power LEDs, ensuring optimal performance and longevity of the lighting system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and safety during operation.
  • Energy Efficient: As a linear LED driver, it provides high efficiency, especially at low voltage drops, which leads to reduced energy consumption and cost savings.

Applications

The AL5809-50QP1-7 is ideal for a wide range of lighting applications, including but not limited to:

  • General Illumination
  • Architectural Lighting
  • Decorative and Mood Lighting
  • Signage and Channel Letters
  • Automotive Interior and Exterior Lighting

Package and Quality

Encased in a compact SOD-123 package, the AL5809-50QP1-7 is designed with space-saving in mind, making it suitable for small form factor applications. Its robust design ensures compliance with the high standards of quality and performance that Diodes Incorporated is known for. The device is RoHS-compliant and halogen-free, reflecting the company's commitment to environmental sustainability.

Conclusion

With its ease of use, efficiency, and reliable performance, the AL5809-50QP1-7 from Diodes Incorporated stands out as an excellent choice for designers looking to create stable and energy-efficient LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3878 $50.4140
315+ $0.3182 $100.2330
490+ $0.3083 $151.0670
675+ $0.2983 $201.3525
870+ $0.2884 $250.9080
1,165+ $0.2586 $301.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,300 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess