EN
  • EN
  • DE

AL5809-50S1-7

Part No AL5809-50S1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 50MA SOD123  /  LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 60V
Voltage - Output 60V
Current - Output / Channel 50mA
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number AL5809
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL5809-50S1-7DITR,AL5809-50S1-7DICT,AL5809-50S1-7DIDKR
Standard Package 3,000
Win Source Part Number 1126593-AL5809-50S1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-50S1-7 CAD Model

Description

Overview of AL5809-50S1-7 Constant Current LED Driver

The AL5809-50S1-7, manufactured by Diodes Incorporated, is a simple, robust constant current linear LED driver designed to provide a fixed current output to drive LEDs with high efficiency and reliability. This device simplifies the design of LED lighting systems by eliminating the need for external current-setting resistors, thanks to its built-in fixed current setting.

Key Features

  • Constant Current Output: The AL5809-50S1-7 provides a steady 50mA output current, which is ideal for maintaining consistent brightness across LED arrays.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications.
  • High Power Dissipation: The package is designed to handle high power dissipation, ensuring stable operation even under varying environmental conditions.
  • Thermal Foldback: The device features thermal foldback, which reduces the output current when the internal temperature exceeds a specific threshold, protecting the LEDs from overheating.
  • Simplified Design: With no need for external components for setting the current, the AL5809 simplifies the circuit design and reduces the bill of materials.

Applications

The AL5809-50S1-7 is suitable for a wide range of LED lighting applications, including:

  • General illumination
  • Architectural lighting
  • Signage and channel letters
  • Automotive lighting
  • Emergency lighting

Package and Reliability

The device comes in a compact SOD-123 package, which is ideal for space-constrained applications. The AL5809-50S1-7 is also characterized by its high reliability, with built-in protection features that ensure a long operational lifespan even in challenging conditions.

Overall, the AL5809-50S1-7 from Diodes Incorporated is an excellent choice for designers looking to create efficient, reliable, and cost-effective LED lighting solutions without the complexity of external components or elaborate driver circuitry.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3411 $51.1650
360+ $0.2799 $100.7640
555+ $0.2711 $150.4605
765+ $0.2624 $200.7360
990+ $0.2536 $251.0640
1,320+ $0.2274 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess