EN
  • EN
  • DE

AM5669M28-E1

Part No AM5669M28-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description 5-CHANNEL MOTOR DRIVER FOR DVD PLAYER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 177648-AM5669M28-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM5669M28-E1 CAD Model

Description

Introducing the AM5669M28-E1 Power Management IC from Diodes Incorporated

Diodes Incorporated presents the AM5669M28-E1, a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This highly efficient component is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability across various industries.

Key Features

  • High Efficiency: The AM5669M28-E1 is engineered for maximum power conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Compact Design: With a small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry without compromising on performance.
  • Versatility: The IC is suitable for a wide range of products, from consumer electronics to industrial systems, thanks to its flexible design and compatibility with various input and output voltage requirements.

Technical Specifications

  • Input Voltage Range: The AM5669M28-E1 supports a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Output Voltage: It delivers a fixed output voltage that is precisely regulated to meet the needs of sensitive electronic components, ensuring consistent performance and protection against voltage irregularities.
  • Protection Features: This IC incorporates multiple protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding your devices from potential damage caused by abnormal operating conditions.
  • Package: The AM5669M28-E1 comes in a robust package that ensures durability and long-term reliability, even in harsh environments.

Applications

The versatility of the AM5669M28-E1 makes it an excellent choice for a variety of applications, such as:

  • Mobile Phones and Portable Devices
  • Computing and Networking Equipment
  • Consumer Electronics
  • Industrial and Automotive Systems

With its combination of efficiency, compact size, and robust protection features, the AM5669M28-E1 from Diodes Incorporated is an ideal power management solution for designers looking to enhance their products with reliable and high-performance power management.

You May Also Be Interested in

CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
CISCO
Need more? Email Us
CISCO
Lowest to $9.4167
CISCO
Lowest to $24.1314
Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4379 $59.1165
325+ $0.3594 $116.8050
500+ $0.3481 $174.0500
690+ $0.3370 $232.5300
890+ $0.3256 $289.7840
1,190+ $0.2920 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,151 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess