Diodes Incorporated AP1117D18A Voltage Regulator
The AP1117D18A from Diodes Incorporated is a robust low dropout voltage regulator designed to provide a stable 1.8V output voltage. This component is part of the AP1117 series, which is known for its high efficiency and reliability. With the capability to deliver up to 1A of continuous output current, this regulator is ideal for a wide range of applications, including consumer electronics, embedded systems, and industrial equipment.
This voltage regulator features a dropout voltage of just 1.2V at a full load, ensuring efficient operation even when input voltage is close to the output voltage. The AP1117D18A is designed to work with input voltages ranging from 2.85V to 18V, providing a versatile solution for various power supply scenarios.
The AP1117D18A comes with built-in protection features that safeguard the device and the system it powers. These include over-current protection, which automatically shuts down the regulator if the output current exceeds the maximum limit, and thermal protection that turns off the device when it exceeds the temperature threshold. Additionally, the regulator has a built-in adjustable current limit and is short-circuit resistant, further enhancing its operational safety.
Designed in a TO-252 (DPAK) package, the AP1117D18A offers a compact footprint suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic assemblies. The regulator's package is also characterized by its excellent thermal performance, which helps in maintaining optimal operating temperatures.
For engineers and designers looking for a reliable power management solution, the AP1117D18A offers a combination of performance, efficiency, and protection features. Its wide input voltage range, low dropout voltage, and thermal efficiency make it a versatile choice for maintaining stable voltage levels in a variety of electronic products.
With the quality assurance of Diodes Incorporated, the AP1117D18A is a dependable component for achieving consistent power regulation in your electronic designs.