Product Overview: AP1117D33GZ-13-89 from Diodes Incorporated
The AP1117D33GZ-13-89 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable 3.3V output voltage, making it an ideal power management solution for a wide range of electronic applications.
Key Features and Benefits
- Stable Output Voltage: The AP1117D33GZ-13-89 ensures a consistent 3.3V output, which is critical for powering sensitive electronic circuits that require precise voltage levels for optimal performance.
- Low Dropout Voltage: With its low dropout performance, this regulator operates efficiently even when the input voltage is very close to the output voltage, thus minimizing power loss and improving system efficiency.
- High Output Current: Capable of delivering up to 1A of output current, this device can support a variety of components, from microcontrollers to peripheral devices, without compromising on stability or performance.
- Thermal Protection: The built-in thermal protection feature prevents the device from overheating by shutting down the output when the internal temperature exceeds safe operating limits.
- Short Circuit Protection: The AP1117D33GZ-13-89 is equipped with short circuit protection to safeguard the regulator and the connected load from potential damage due to unexpected short circuits.
- Package Type: This regulator comes in a TO-252 (DPAK) package, which is known for its compact size and ability to handle higher power dissipation, making it suitable for space-constrained applications.
Applications
The AP1117D33GZ-13-89 is versatile and can be used in various applications, including:
- Consumer Electronics: DVD players, set-top boxes, and gaming consoles
- Telecommunications: Wireless communication devices and networking equipment
- Computers and Peripherals: Laptops, desktops, and printers
- Industrial Equipment: Automation systems and power supplies
With its robust design and comprehensive protection features, the AP1117D33GZ-13-89 from Diodes Incorporated stands out as a reliable power management solution for designers and engineers looking to enhance the performance and longevity of their electronic products.