Introducing the AP1117DI50G-13 Voltage Regulator by Diodes Incorporated
The AP1117DI50G-13 is a robust and reliable low dropout voltage regulator designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This component is specifically engineered to deliver a steady and precise output voltage, making it an ideal choice for a wide range of electronic applications that require consistent power regulation.
The AP1117DI50G-13 is part of the AP1117 series, which is known for its high efficiency and low voltage operation. This particular model provides a fixed output voltage of 5V, with an output current of up to 1A. The device operates over a wide input voltage range, making it versatile for use in various circuit configurations.
One of the key features of this voltage regulator is its low dropout voltage, which ensures minimal voltage loss between the input and output, thus maximizing efficiency. It is designed with over-temperature and over-current protection, safeguarding your electronic components from potential damage due to abnormal operating conditions.
The AP1117DI50G-13 comes in a compact SOT-223 package, which is not only space-efficient but also allows for excellent thermal performance. This packaging makes it suitable for high-density circuit boards where space is at a premium, without compromising on power and thermal management.
With its impressive line and load regulation characteristics, the AP1117DI50G-13 maintains a stable output even with fluctuations in input voltage or variations in load, which is critical for sensitive electronic devices. Additionally, the regulator features a low quiescent current, further enhancing its efficiency, particularly in low-power applications.
Whether you're designing power supplies, consumer electronics, or industrial equipment, the AP1117DI50G-13 from Diodes Incorporated is a reliable choice that promises to deliver optimal performance and protection for your electronic circuits. Its combination of efficiency, precision, and compact form factor make it a go-to voltage regulator for engineers and designers alike.
For detailed specifications and application notes, be sure to consult the datasheet and technical resources provided by Diodes Incorporated, ensuring that the AP1117DI50G-13 is the perfect fit for your power regulation needs.