EN
  • EN
  • DE

AP1117E33G-13-20

Part No AP1117E33G-13-20
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180911-AP1117E33G-13-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1117E33G-13-20 CAD Model

Description

Product Overview: AP1117E33G-13-20 from Diodes Incorporated

The AP1117E33G-13-20 is a robust voltage regulator integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide a stable output voltage of 3.3V, which is crucial for a wide array of electronic applications where consistent voltage levels are necessary for the proper functioning of the circuitry.

With a low dropout voltage (LDO) feature, the AP1117E33G-13-20 ensures efficient operation even when the supply voltage is very close to the output voltage, making it an ideal choice for battery-operated devices where power efficiency is a priority. The device is capable of delivering a continuous output current of up to 1A, which is sufficient for a variety of medium-power requirements in consumer, industrial, and telecommunication products.

The IC comes in a TO-252 (DPAK) package, which is widely used in the industry and known for its compact footprint and excellent power dissipation characteristics. The package is surface-mountable, which makes it suitable for modern, automated PCB assembly processes, and its robust design ensures reliability even under challenging conditions.

Featuring built-in protection mechanisms, the AP1117E33G-13-20 includes over-temperature and over-current protection, safeguarding the device and the connected components from potential damage due to abnormal operating conditions. Additionally, the regulator has a low quiescent current, contributing to the overall energy efficiency of the end application.

Key specifications of the AP1117E33G-13-20 include:

  • Output Voltage: 3.3V
  • Output Current: Up to 1A
  • Dropout Voltage: Low
  • Package: TO-252 (DPAK)
  • Protection Features: Over-current and Over-temperature protection
  • Operating Temperature Range: -40°C to +125°C

This voltage regulator is suitable for a broad range of applications, including but not limited to power management for microcontrollers, peripheral devices, and other digital systems that require a stable and efficient power supply. The AP1117E33G-13-20 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess