The AP1117E33G-13-79 from Diodes Incorporated is a robust low dropout regulator designed to provide a stable 3.3V output voltage with an input range from 4.4V to 15V. This makes it an ideal solution for a wide array of applications requiring a regulated power supply, including consumer electronics, industrial hardware, and embedded systems.
Key Features:
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
- High Efficiency: With a low dropout voltage, the AP1117E33G-13-79 ensures efficient operation, minimizing power loss and heat generation even at full load conditions.
- Output Current: Capable of delivering up to 1A of continuous output current, it is suitable for powering a wide range of devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
- Current Limiting: Incorporates current limit to protect the regulator and the load from short-circuit and overload conditions.
- Package: Available in a SOT-223 package, the AP1117E33G-13-79 is compact and suitable for space-constrained applications.
- RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally-sensitive applications.
Applications:
The versatility of the AP1117E33G-13-79 allows it to be used in a variety of applications, such as:
- Power supplies for microcontrollers and digital systems
- Consumer electronics like set-top boxes and audio equipment
- Peripheral devices such as printers and modems
- Industrial controls and automation systems
- Battery-powered devices requiring efficient power management
In conclusion, the AP1117E33G-13-79 LDO regulator from Diodes Incorporated is a reliable and efficient solution for applications requiring a stable 3.3V power supply. Its robust feature set ensures performance and protection for a wide range of electronic devices.